IEC - International Electrotechnical Commission - IEC 61970-453:2008
Energy management system application program interface (EMS-API) - Part 453: CIM based graphics exchange
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 June 2008 |
| Status: | revised |
| Page Count: | 16 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 61970-453:2008(E) defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control center components. Includes the general use cases for exchange of... View More
Document History
November 22, 2018
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
IEC 61970-453:2014+A1:2018 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
November 22, 2018
Amendment 1 - Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
A description is not available for this item.
February 25, 2014
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
IEC 61970-453:2014 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
IEC 61970-453:2008
June 24, 2008
Energy management system application program interface (EMS-API) - Part 453: CIM based graphics exchange
IEC 61970-453:2008(E) defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control center components. Includes the general use cases for exchange of...