IEC - International Electrotechnical Commission - ISO/IEC 9318-3:1990
Information technology - Intelligent Peripheral Interface Part 3: Device generic command set for magnetic and optical disk drives
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 1990 |
| Status: | published |
| Page Count: | 250 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Describes the Logical Level 3 (generic level) Interface for magnetic and optical disk drives, the physical, electrical and configuration characteristics of which are in accordance with ISO/IEC... View More
Document History
ISO/IEC 9318-3:1990
December 15, 1990
Information technology - Intelligent Peripheral Interface Part 3: Device generic command set for magnetic and optical disk drives
Describes the Logical Level 3 (generic level) Interface for magnetic and optical disk drives, the physical, electrical and configuration characteristics of which are in accordance with ISO/IEC...