IEC - International Electrotechnical Commission - ISO/IEC 9798-6:2005
Information technology -- Security techniques -- Entity authentication -- Part 6: Mechanisms using manual data transfer
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 July 2005 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 9798-6:2005 specifies four entity authentication mechanisms based on manual data transfer between authenticating devices. Such mechanisms may be appropriate in a variety of circumstances.... View More
Document History
November 17, 2010
Information technology -- Security techniques -- Entity authentication -- Part 6: Mechanisms using manual data transfer
ISO/IEC 9798-6:2010 specifies eight entity authentication mechanisms based on manual data transfer between authenticating devices. Four of these mechanisms are improved versions of mechanisms...
September 9, 2009
Corrigendum 1 - Information technology -- Security techniques -- Entity authentication -- Part 6: Mechanisms using manual data transfer -
A description is not available for this item.
ISO/IEC 9798-6:2005
July 29, 2005
Information technology -- Security techniques -- Entity authentication -- Part 6: Mechanisms using manual data transfer
ISO/IEC 9798-6:2005 specifies four entity authentication mechanisms based on manual data transfer between authenticating devices. Such mechanisms may be appropriate in a variety of circumstances. One...