IEC - International Electrotechnical Commission - ISO/IEC 13250-3:2007
Information technology -- Topic Maps -- Part 3: XML syntax
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 2007 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
abstract:
ISO/IEC 13250-3:2007 defines an extensible markup language (XML) vocabulary for interchanging topic maps. The interpretation of the syntax is defined through a mapping from the syntax to the Topic... View More
Document History
October 30, 2013
Information technology -- Topic Maps -- Part 3: XML syntax
ISO/IEC 13250-3:2013 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in ISO/IEC 13250-2. It also defines a mapping from...
ISO/IEC 13250-3:2007
March 16, 2007
Information technology -- Topic Maps -- Part 3: XML syntax
ISO/IEC 13250-3:2007 defines an extensible markup language (XML) vocabulary for interchanging topic maps. The interpretation of the syntax is defined through a mapping from the syntax to the Topic...