IEC - International Electrotechnical Commission - ISO/IEC 8802-11:2005/AMD6:2006

Amendment 6 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Medium Access Control (MAC) Security Enhancements

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 December 2006
Status: replaced
Page Count: 176
ICS Code (Networking): 35.110

Document History

ISO/IEC 8802-11:2005/AMD6:2006
December 13, 2006
Amendment 6 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Medium Access Control (MAC) Security Enhancements
A description is not available for this item.
Amendment 4 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Further Higher Data Rate Extension in the 2.4 GHz Band
A description is not available for this item.
Amendment 5 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Spectrum and Transmit Power Management Extensions in the 5 GHz band in Europe
A description is not available for this item.
August 9, 2005
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications
The medium access control (MAC) and physical characteristics for wireless local area networks (LANs) are specified in ISO/IEC 8802-11:2005, which is part of a series of standards for local and...
Advertisement