IEC - International Electrotechnical Commission - ISO/IEC 8484:2007

Information technology -- Magnetic stripes on savingsbooks

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2007
Status: revised
Page Count: 15
ICS Code (IT applications in banking): 35.240.40
abstract:

ISO/IEC 8484:2007 specifies the characteristics and location of a magnetic stripe on a savingsbook and the use of such savingsbooks for international interchange. Compatibility with international... View More

Document History

August 6, 2014
Information technology -- Magnetic stripes on savingsbooks
ISO/IEC 8484:2014 specifies the characteristics and location of a magnetic stripe on a savingsbook and the use of such savingsbooks for international interchange. Compatibility with international...
ISO/IEC 8484:2007
June 25, 2007
Information technology -- Magnetic stripes on savingsbooks
ISO/IEC 8484:2007 specifies the characteristics and location of a magnetic stripe on a savingsbook and the use of such savingsbooks for international interchange. Compatibility with international...
Advertisement