IEC - International Electrotechnical Commission - ISO/IEC 10373-5:2006
Identification cards -- Test methods -- Part 5: Optical memory cards
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 January 2006 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO 10373 defines test methods for characteristics of identification cards as defined in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810... View More
Document History
October 3, 2014
Identification cards - Test methods - Part 5: Optical memory cards
ISO/IEC 10373-5:2014 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
ISO/IEC 10373-5:2006
January 26, 2006
Identification cards -- Test methods -- Part 5: Optical memory cards
ISO 10373 defines test methods for characteristics of identification cards as defined in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or...