IEC - International Electrotechnical Commission - ISO/IEC 8802-11:2005
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 August 2005 |
| Status: | replaced |
| Page Count: | 678 |
| ICS Code (Networking): | 35.110 |
abstract:
The medium access control (MAC) and physical characteristics for wireless local area networks (LANs) are specified in ISO/IEC 8802-11:2005, which is part of a series of standards for local and... View More
Document History
December 13, 2006
Amendment 6 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Medium Access Control (MAC) Security Enhancements
A description is not available for this item.
August 14, 2006
Amendment 4 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Further Higher Data Rate Extension in the 2.4 GHz Band
A description is not available for this item.
August 14, 2006
Amendment 5 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications - Spectrum and Transmit Power Management Extensions in the 5 GHz band in Europe
A description is not available for this item.
ISO/IEC 8802-11:2005
August 9, 2005
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications
The medium access control (MAC) and physical characteristics for wireless local area networks (LANs) are specified in ISO/IEC 8802-11:2005, which is part of a series of standards for local and...