IEC - International Electrotechnical Commission - ISO/IEC 11694-6:2006

Identification cards -- Optical memory cards -- Linear recording method -- Part 6: Use of biometrics on an optical memory card

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 March 2006
Status: revised
Page Count: 6
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 11694-6:2006 is one of a series of standards describing the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data.
ISO/IEC 11694... View More

Document History

June 24, 2014
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
ISO/IEC 11694-6:2014 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
ISO/IEC 11694-6:2006
March 20, 2006
Identification cards -- Optical memory cards -- Linear recording method -- Part 6: Use of biometrics on an optical memory card
ISO/IEC 11694-6:2006 is one of a series of standards describing the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data. ISO/IEC 11694...
Advertisement