IEC - International Electrotechnical Commission - ISO/IEC 8825-3:2002/AMD2:2006
Amendment 2 - Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) -
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 2006 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Presentation layer): | 35.100.60 |
Document History
June 30, 2021
Information technology - ASN.1 encoding rules - Part 3: Specification of Encoding Control Notation (ECN)
This document defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: – direct specification of the encoding...
November 12, 2015
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
ISO/IEC 8825-3:2015 defines a notation for specifying encodings of ASN.1 types or of parts of types.
It provides several mechanisms for such specification, including:
- direct specification of the...
December 3, 2012
Corrigendum 1 - Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) -
A description is not available for this item.
December 15, 2008
Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
ISO/IEC 8825-3:2008 defines Encoding Control Notation (ECN): a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including:...
ISO/IEC 8825-3:2002/AMD2:2006
December 14, 2006
Amendment 2 - Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) -
A description is not available for this item.
June 19, 2006
Corrigendum 1 - Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) -
A description is not available for this item.
November 17, 2005
Amendment 1 - Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) - Extensibility support
A description is not available for this item.
December 15, 2002
Information technology -- ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
ISO/IEC 8825-3:2002 defines the Encoding Control Notation (ECN) used to specify encodings (of ASN.1 types) that differ from those provided by standardized encoding rules such as the Basic Encoding...