IEC - International Electrotechnical Commission - ISO/IEC TR 18047-2:2006
Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 June 2006 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-2 defines the air interface for these devices... View More
Document History
March 8, 2010
Corrigendum 1 - Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz -
A description is not available for this item.
ISO/IEC TR 18047-2:2006
June 1, 2006
Information technology -- Radio frequency identification device conformance test methods -- Part 2: Test methods for air interface communications below 135 kHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-2 defines the air interface for these devices operating...