IEC - International Electrotechnical Commission - ISO/IEC TR 18047-6:2006

Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 June 2006
Status: revised
Page Count: 36
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-6 defines the air interface for these devices... View More

Document History

January 11, 2011
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC TR 18047-6:2011 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications...
November 26, 2008
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-6 defines the air interface for these devices operating...
ISO/IEC TR 18047-6:2006
June 1, 2006
Information technology -- Radio frequency identification device conformance test methods -- Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-6 defines the air interface for these devices operating...
Advertisement