IEC - International Electrotechnical Commission - ISO/IEC 19785-3:2007

Information technology -- Common Biometric Exchange Formats Framework -- Part 3: Patron format specifications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 December 2007
Status: revised
Page Count: 73
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 19785-3:2007 specifies several patron formats that conform to the requirements of ISO/IEC 19785-1.
ISO/IEC 19785-1 defines a basic structure for standardized biometric information... View More

Document History

September 14, 2020
Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications
This document specifies and publishes registered Common Biometric Exchange Formats Framework (CBEFF) patron formats defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered...
September 1, 2015
Information technology -- Common Biometric Exchange Formats Framework -- Part 3: Patron format specifications
ISO/IEC 19785-3:2015 specifies and publishes registered CBEFF patron formats (see ISO/IEC 19785‑1) defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered CBEFF patron format...
Amendment 1 - Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications - Support for Additional Data Elements
A description is not available for this item.
ISO/IEC 19785-3:2007
December 13, 2007
Information technology -- Common Biometric Exchange Formats Framework -- Part 3: Patron format specifications
ISO/IEC 19785-3:2007 specifies several patron formats that conform to the requirements of ISO/IEC 19785-1. ISO/IEC 19785-1 defines a basic structure for standardized biometric information records...
Advertisement