IEC - International Electrotechnical Commission - ISO/IEC 25437:2006

Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web Services for Application Session Services

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 May 2006
Status: revised
Page Count: 15
ICS Code (Presentation layer): 35.100.60
abstract:

ISO/IEC 25437:2006 specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in ISO/IEC 22534 (ECMA-354). The Application Session Services allow Applications... View More

Document History

November 16, 2012
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web services for application session services
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 25437:2012 specifies Web Services (in WSDL, in...
July 30, 2009
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web services for application session services
ISO/IEC 25437:2009 specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in ISO/IEC 22534. The Application Session Services allow Applications to create and...
ISO/IEC 25437:2006
May 10, 2006
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web Services for Application Session Services
ISO/IEC 25437:2006 specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in ISO/IEC 22534 (ECMA-354). The Application Session Services allow Applications to...
Advertisement