IEC - International Electrotechnical Commission - ISO/IEC 16512-1:2005
Information technology -- Relayed Multicast Control Protocol (RMCP) -- Framework
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2005 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 16512-1:2005 addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of RMCP. The... View More
Document History
March 21, 2016
Information technology - Relayed Multicast Control Protocol (RMCP) - Framework
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed...
ISO/IEC 16512-1:2005
February 18, 2005
Information technology -- Relayed Multicast Control Protocol (RMCP) -- Framework
ISO/IEC 16512-1:2005 addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of RMCP. The...