IEC - International Electrotechnical Commission - ISO/IEC 14143-6:2006
Information technology -- Software measurement -- Functional size measurement -- Part 6: Guide for use of ISO/IEC 14143 series and related International Standards
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 June 2006 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 14143-6:2006 provides a summary of the FSM (Functional Size Measurement) related International Standards and the relationship between;
- the ISO/IEC 14143 series FSM framework... View More
Document History
October 26, 2012
Information technology -- Software measurement -- Functional size measurement -- Part 6: Guide for use of ISO/IEC 14143 series and related International Standards
ISO/IEC 14143-6:2012 provides a summary of the FSM (Functional Size Measurement) related standards and the relationship between:
a) the ISO/IEC 14143 series FSM framework standards that provide the...
ISO/IEC 14143-6:2006
June 1, 2006
Information technology -- Software measurement -- Functional size measurement -- Part 6: Guide for use of ISO/IEC 14143 series and related International Standards
ISO/IEC 14143-6:2006 provides a summary of the FSM (Functional Size Measurement) related International Standards and the relationship between;
the ISO/IEC 14143 series FSM framework International...