IEC - International Electrotechnical Commission - ISO/IEC 24727-1:2007
Identification cards -- Integrated circuit card programming interfaces -- Part 1: Architecture
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 January 2007 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. The organization and... View More
Document History
June 16, 2014
Identification cards - Integrated circuit card programming interfaces - Part 1: Architecture
ISO/IEC 24727 specifies a set of programming interfaces and protocols enabling interactions between integrated circuit cards (ICCs) and applications resident on a variety of computer platforms. The...
ISO/IEC 24727-1:2007
January 29, 2007
Identification cards -- Integrated circuit card programming interfaces -- Part 1: Architecture
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. The organization and the...