IEC - International Electrotechnical Commission - ISO/IEC 7816-8:2004

Identification cards -- Integrated circuit cards -- Part 8: Commands for security operations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 2004
Status: revised
Page Count: 19
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 7816-8:2004 specifies interindustry commands for integrated circuit cards (either with contacts or without contacts) that may be used for cryptographic operations. These commands are... View More

Document History

Amendment 1 - Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
A description is not available for this item.
August 9, 2021
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
August 16, 2019
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
ISO/IEC 7816-8:2019 This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security...
November 1, 2016
Identification cards - Integrated circuit cards - Part 8: Commands and mechanisms for security operations
ISO 7816-8:2016 specifies interindustry commands that may be used for security operations. This document also provides informative directives on how to construct security mechanisms with ISO/IEC...
ISO/IEC 7816-8:2004
June 11, 2004
Identification cards -- Integrated circuit cards -- Part 8: Commands for security operations
ISO/IEC 7816-8:2004 specifies interindustry commands for integrated circuit cards (either with contacts or without contacts) that may be used for cryptographic operations. These commands are...
Advertisement