IEC - International Electrotechnical Commission - ISO/IEC 24723:2006
Information technology -- Automatic identification and data capture techniques -- EAN.UCC Composite bar code symbology specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 April 2006 |
| Status: | revised |
| Page Count: | 45 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
Composite symbologies are a class of bar code symbology, the principal distinguishing feature of which is that they comprise two or more components, each of which is a distinct symbol, but which... View More
Document History
July 28, 2010
Information technology -- Automatic identification and data capture techniques -- GS1 Composite bar code symbology specification
Composite symbologies are a class of bar code symbology, the principal distinguishing feature of which is that they comprise two, or more, components, each of which is a distinct symbol, but which...
ISO/IEC 24723:2006
April 19, 2006
Information technology -- Automatic identification and data capture techniques -- EAN.UCC Composite bar code symbology specification
Composite symbologies are a class of bar code symbology, the principal distinguishing feature of which is that they comprise two or more components, each of which is a distinct symbol, but which...