IEC - International Electrotechnical Commission - ISO/IEC 13249-3:2006
Information technology -- Database languages -- SQL multimedia and application packages -- Part 3: Spatial
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 October 2006 |
| Status: | revised |
| Page Count: | 578 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 13249-3:2006 defines spatial user-defined types, routines and schemas for generic spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of... View More
Document History
January 21, 2016
Information technology - Database languages - SQL multimedia and application packages - Part 3: Spatial
ISO/IEC 13249:2016
a) defines concepts specific to this part of ISO/IEC 13249,
b) defines spatial user-defined types and their associated routines.
April 7, 2011
Information technology -- Database languages -- SQL multimedia and application packages -- Part 3: Spatial
ISO/IEC 13249-3:2011 defines spatial user-defined types, routines and schemas for generic spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of...
ISO/IEC 13249-3:2006
October 26, 2006
Information technology -- Database languages -- SQL multimedia and application packages -- Part 3: Spatial
ISO/IEC 13249-3:2006 defines spatial user-defined types, routines and schemas for generic spatial data handling. It addresses the need to store, manage and retrieve information based on aspects of...