IEC - International Electrotechnical Commission - ISO/IEC 10373-6:2001/AMD2:2003
Amendment 2 - Identification cards -- Test methods -- Part 6: Proximity cards - Improved RF test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2003 |
| Status: | revised |
| Page Count: | 7 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
May 17, 2021
Amendment 1 - Cards and security devices for personal identification - Test methods - Part 6: Contactless proximity objects - Dynamic power level management
A description is not available for this item.
November 27, 2020
Amendment 2 - Cards and security devices for personal identification - Test methods - Part 6: Contactless proximity objects - Enhancements for harmonization
A description is not available for this item.
July 22, 2020
Cards and security devices for personal identification - Test methods - Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
April 3, 2018
Amendment 3 - Identification cards - Test methods - Part 6: Proximity cards
A description is not available for this item.
July 18, 2016
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
August 30, 2013
Corrigendum 1 - Identification cards - Test methods - Part 6: Proximity cards - R2 value range, start of PICC transmission and program for EMD level measurement
A description is not available for this item.
December 5, 2012
Amendment 4 - Identification cards -- Test methods -- Part 6: Proximity cards - Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
A description is not available for this item.
October 9, 2012
Amendment 2 - Identification cards -- Test methods -- Part 6: Proximity cards - Test methods for electromagnetic disturbance
A description is not available for this item.
July 24, 2012
Amendment 3 - Identification cards -- Test methods -- Part 6: Proximity cards - Exchange of additional parameters, block numbering, unmatched AFI and TR2
A description is not available for this item.
April 19, 2012
Amendment 1 - Identification cards -- Test methods -- Part 6: Proximity cards - Additional PICC classes
A description is not available for this item.
January 7, 2011
Identification cards -- Test methods -- Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
March 10, 2010
Amendment 7 - Identification cards -- Test methods -- Part 6: Proximity cards - Test methods for ePassport
A description is not available for this item.
October 11, 2007
Amendment 5 - Identification cards -- Test methods -- Part 6: Proximity cards - Bit rates of fc/64, fc/32 and fc/16
A description is not available for this item.
March 30, 2007
Amendment 1 - Identification cards -- Test methods -- Part 6: Proximity cards - Protocol test methods for proximity cards
A description is not available for this item.
October 5, 2006
Amendment 3 - Identification cards -- Test methods -- Part 6: Proximity cards - Protocol test methods for proximity coupling devices
A description is not available for this item.
June 14, 2006
Amendment 4 - Identification cards -- Test methods -- Part 6: Proximity cards - Additional test methods for PCD RF interface and PICC alternating field exposure
A description is not available for this item.
ISO/IEC 10373-6:2001/AMD2:2003
October 10, 2003
Amendment 2 - Identification cards -- Test methods -- Part 6: Proximity cards - Improved RF test methods
A description is not available for this item.
May 31, 2001
Identification cards -- Test methods -- Part 6: Proximity cards
A description is not available for this item.