IEC - International Electrotechnical Commission - ISO/IEC TR 18047-7:2005
Information technology -- Radio frequency identification device conformance test methods -- Part 7: Test methods for active air interface communications at 433 MHz
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2005 |
| Status: | revised |
| Page Count: | 14 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC TR 18047-7:2005 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in... View More
Document History
June 22, 2010
Information technology -- Radio frequency identification device conformance test methods -- Part 7: Test methods for active air interface communications at 433 MHz
ISO/IEC 18000 defines the air interfaces for radio frequency identification (RFID) devices used in item management applications. ISO/IEC 18000-7:2009 defines the active air interface for these...
ISO/IEC TR 18047-7:2005
October 27, 2005
Information technology -- Radio frequency identification device conformance test methods -- Part 7: Test methods for active air interface communications at 433 MHz
ISO/IEC TR 18047-7:2005 defines test methods for determining the conformance of radio frequency identification devices (tags and interrogators) for item management with the specifications given in...