IEC - International Electrotechnical Commission - ISO/IEC 19775-2:2004
Information technology -- Computer graphics and image processing -- Extensible 3D (X3D) -- Part 2: Scene Access Interface (SAI)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2004 |
| Status: | revised |
| Page Count: | 34 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
ISO/IEC 19775-2:2004 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to support... View More
Document History
September 2, 2015
Information technology -- Computer graphics, image processing and environmental data representation -- Extensible 3D (X3D) -- Part 2: Scene access interface (SAI)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 19775-2:2015 specifies a standard set of services...
September 16, 2010
Information technology -- Computer graphics and image processing -- Extensible 3D (X3D) -- Part 2: Scene access interface (SAI)
ISO/IEC 19775 defines a software system that integrates network-enabled 3D graphics and multimedia. Conceptually, each X3D application is a 3D time-based space that contains graphic and aural objects...
ISO/IEC 19775-2:2004
December 13, 2004
Information technology -- Computer graphics and image processing -- Extensible 3D (X3D) -- Part 2: Scene Access Interface (SAI)
ISO/IEC 19775-2:2004 specifies a standard set of services that are made available by a browser so that an author can access the scene graph while it is running. Such access is designed to support...