IEC - International Electrotechnical Commission - IEC 62026-5:2000
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 5: Smart distributed system (SDS)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 2000 |
| Status: | withdrawn |
| Page Count: | 121 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
Specifies an interface system between a single or multiple controlling device and control circuit devices or switching elements as defined in IEC 60947-5-2, connected by a shielded, twisted... View More
Document History
IEC 62026-5:2000
July 31, 2000
Low-voltage switchgear and controlgear - Controller-device interfaces (CDIs) - Part 5: Smart distributed system (SDS)
Specifies an interface system between a single or multiple controlling device and control circuit devices or switching elements as defined in IEC 60947-5-2, connected by a shielded, twisted four-wire...