IEC - International Electrotechnical Commission - IEC 60096-0-1:1990+AMD1:2000 CSV
Radio Frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 2000 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,... View More
Document History
January 25, 2017
Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables
IEC 60096-0-1:2012+A1:2017 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the...
January 25, 2017
Amendment 1 - Radio frequency cables - Part 1- 0: Guide to the design of detail specifications - Coaxial cables
A description is not available for this item.
October 30, 2012
Radio frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
IEC 60096-0-1:2012 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second...
IEC 60096-0-1:1990+AMD1:2000 CSV
July 31, 2000
Radio Frequency cables - Part 0-1: Guide to the design of detail specifications - Coaxial cables
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,...
May 5, 2000
Amendment 1 - Radio-frequency cables. Part 0: Guide to the design of detailed specifications - Section One: Coaxial cables
A description is not available for this item.
July 31, 1990
Radio-frequency cables. Part 0: Guide to the design of detailed specifications - Section One: Coaxial cables
Gives recommendations for design parameters, including nominal characteristic impedances and diameter over dielectric, and guidance for the design of radio-frequency coaxial cables with braid,...