IEC - International Electrotechnical Commission - IEC 60335-2-79:1995/AMD1:2000

Amendment 1 - Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 July 2000
Status: revised
Page Count: 4
ICS Code (Cleaning appliances): 97.080

Document History

June 23, 2021
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
IEC 60335-2-79:2021 is available as IEC 60335-2-79:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 23, 2021
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
IEC 60335-2-79:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 7, 2016
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
IEC 60335-2-79:2016 deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa...
February 28, 2012
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
IEC 60335-2-79:2012(E) deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
July 30, 2002
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
IEC 60335-2-79:1995/AMD1:2000
July 13, 2000
Amendment 1 - Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
April 7, 1995
Safety of household and similar electrical appliances - Part 2: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also applies to...
Advertisement