IEC - International Electrotechnical Commission - IEC 60335-2-72:1995/AMD1:2000

Amendment 1 - Safety of household and similar electrical appliances - Part 2-72: Particular requirements for automatic machines for floor treatment for commercial and industrial use

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 July 2000
Status: revised
Page Count: 2
ICS Code (Cleaning appliances): 97.080

Document History

July 12, 2021
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for floor treatment machines with or without traction drive, for commercial use
IEC 60335-2-72:2021 is available as IEC 60335-2-72:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 12, 2021
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for floor treatment machines with or without traction drive, for commercial use
IEC 60335-2-72:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 18, 2016
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for floor treatment machines with or without traction drive, for commercial use
IEC 60335-2-72:2016 deals with the safety of powered ride-on and powered walk-behind machines intended for commercial indoor or outdoor use for the following applications: sweeping, scrubbing, wet or...
March 29, 2012
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for floor treatment machines with or without traction drive, for commercial use
IEC 60335-2-72:2012 deals with the safety of powered ride-on and powered walk-behind machines intended for commercial indoor or outdoor use for the following applications: - sweeping, - scrubbing, -...
November 23, 2005
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for automatic machines for floor treatment for commercial and industrial use
A description is not available for this item.
July 23, 2002
Household and similar electrical appliances - Safety - Part 2-72: Particular requirements for automatic machines for floor treatment for commercial and industrial use
Deals with the safety of mains or battery supplied portable combined machines, with or without a built-in battery charger, having a chassis with or without traction drive, intended for commercial and...
IEC 60335-2-72:1995/AMD1:2000
July 13, 2000
Amendment 1 - Safety of household and similar electrical appliances - Part 2-72: Particular requirements for automatic machines for floor treatment for commercial and industrial use
A description is not available for this item.
November 16, 1995
Safety of household and similar electrical appliances - Part 2: Particular requirements for automatic machines for floor treatment for commercial and industrial use
Deals with the particular requirements for safety of mains or battery-supplied portable combined machines and mobile equipment with or without a built-in battery charger, having a chassis with or...
Advertisement