IEC - International Electrotechnical Commission - IEC 60249-2-18:1992/AMD3:2000
Amendment 3 - Base materials for printed circuits - Part 2: Specifications - Specification No. 18: Bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 August 2000 |
| Status: | replaced |
| Page Count: | 9 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
IEC 60249-2-18:1992/AMD3:2000
August 24, 2000
Amendment 3 - Base materials for printed circuits - Part 2: Specifications - Specification No. 18: Bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
May 19, 1994
Amendment No. 2 - Base materials for printed circuits - Part 2:
Specifications - Specification No. 18: Bismaleimide/triazine
modified epoxide woven glass fabric copper-clad laminated sheet of
defined flammability (vertical burning test)
A description is not available for this item.
May 18, 1993
Amendment No. 1 - Base materials for printed circuits - Part 2: Specifications - Specification No. 18: Bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
March 31, 1992
Base materials for printed circuits - Part 2: Specifications - Specification No. 18: Bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0,5 mm up to 6,4 mm.