IEC - International Electrotechnical Commission - IEC 61754-10:2000

Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 July 2000
Status: revised
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

Defines the standard interface dimensions for the type Mini-MPO family of connectors characterized by a rectangular ferrule nominally 4,4 x 2,5 mm which utilize two pins of 0,7 mm diameter as its... View More

Document History

July 6, 2005
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
Defines the standard interface dimensions for the type Mini-MPO family of connectors.
IEC 61754-10:2000
July 13, 2000
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
Defines the standard interface dimensions for the type Mini-MPO family of connectors characterized by a rectangular ferrule nominally 4,4 x 2,5 mm which utilize two pins of 0,7 mm diameter as its...
Advertisement