IEC - International Electrotechnical Commission - IEC 60684-3-272:1998

Flexible insulating sleeving - Part 3: Specifications for indiviual types of sleeving - Sheet 272: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1, thin wall

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 June 1998
Status: replaced
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is... View More

Document History

IEC 60684-3-272:1998
June 19, 1998
Flexible insulating sleeving - Part 3: Specifications for indiviual types of sleeving - Sheet 272: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1, thin wall
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is normally...
Advertisement