IEC - International Electrotechnical Commission - IEC 60684-3-233:1998

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 June 1998
Status: revised
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, fluoroelastomer sleeving with temperature index of 200 and a nominal shrink ratio of 2:1. This sleeving is... View More

Document History

January 17, 2006
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 C: - Type...
IEC 60684-3-233:1998
June 19, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, fluoroelastomer sleeving with temperature index of 200 and a nominal shrink ratio of 2:1. This sleeving is...
Advertisement