IEC - International Electrotechnical Commission - IEC 60684-3-218:1998

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 218: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 3:1

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 June 1998
Status: replaced
Page Count: 17
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. This sleeving is not flame retarded. It is normally... View More

Document History

IEC 60684-3-218:1998
June 19, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 218: Heat-shrinkable polyolefin sleeving, not flame retarded, shrink ratio 3:1
Gives the requirements for one type of heat-shrinkable polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. This sleeving is not flame retarded. It is normally...
Advertisement