IEC - International Electrotechnical Commission - IEC 60404-8-2:1998
Magnetic materials - Part 8-2: Specifications for individual materials - Cold-rolled electrical alloyed steel sheet and strip delivered in the semi-processed state
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 May 1998 |
| Status: | replaced |
| Page Count: | 33 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Magnetic materials): | 29.030 |
abstract:
Defines the grades of cold-rolled electrical non-oriented alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm... View More
Document History
IEC 60404-8-2:1998
May 20, 1998
Magnetic materials - Part 8-2: Specifications for individual materials - Cold-rolled electrical alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled electrical non-oriented alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...
September 30, 1985
Magnetic materials. Part 8: Specifications for individual materials. Section Two: Specification for cold-rolled magnetic alloyed steel strip delivered in the semi-processed state
Defines the grades of cold-rolled magnetic non-oriented alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.47 mm, 0.50 mm and 0.65 mm nominal...