IEC - International Electrotechnical Commission - IEC 61280-2-4:1998
Fibre optic communication subsystem basic test procedures - Part 2-4: Test procedures for digital systems - Bit-rate tolerance measurement
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 May 1998 |
| Status: | withdrawn |
| Page Count: | 17 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Enables the measure of the bit-rate tolerance of the fibre optic digital subsystem under specified conditions.
Bit-rate tolerance is defined by the clock frequency range of the fibre optic... View More
Document History
IEC 61280-2-4:1998
May 29, 1998
Fibre optic communication subsystem basic test procedures - Part 2-4: Test procedures for digital systems - Bit-rate tolerance measurement
Enables the measure of the bit-rate tolerance of the fibre optic digital subsystem under specified conditions. Bit-rate tolerance is defined by the clock frequency range of the fibre optic digital...