IEC - International Electrotechnical Commission - IEC 60684-3-217:1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 217: Heat-shrinkable polyolefin sleeving, flame retarded, shrink ratio 3:1
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 May 1998 |
| Status: | replaced |
| Page Count: | 19 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. It is normally supplied with internal... View More
Document History
IEC 60684-3-217:1998
May 29, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 217: Heat-shrinkable polyolefin sleeving, flame retarded, shrink ratio 3:1
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 3:1. It is normally supplied with internal...