IEC - International Electrotechnical Commission - IEC 60684-3-228:1998

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 May 1998
Status: revised
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, polvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1. This... View More

Document History

May 11, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, with a nominal shrink ratio 2:1, fluid resistant polyvinylidene fluoride sleeving for use at temperatures up to 175 C. This...
IEC 60684-3-228:1998
May 29, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, polvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1. This...
Advertisement