IEC - International Electrotechnical Commission - IEC 61280-2-5:1998
Fibre optic communication subsystem basic test procedures - Part 2-5: Test procedures for digital systems - Jitter transfer function measurement
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 May 1998 |
| Status: | replaced |
| Page Count: | 21 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Enables the measure of the jitter transfer characteristic of an individual digital equipment as the ratio of the output jitter to the applied input jitter as a function of frequency.
Jitter... View More
Document History
IEC 61280-2-5:1998
May 29, 1998
Fibre optic communication subsystem basic test procedures - Part 2-5: Test procedures for digital systems - Jitter transfer function measurement
Enables the measure of the jitter transfer characteristic of an individual digital equipment as the ratio of the output jitter to the applied input jitter as a function of frequency. Jitter transfer...