IEC - International Electrotechnical Commission - IEC 60684-3-212:1998

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable, polyolefin sleeving, flame retarded, shrink ratio 2:1

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 May 1998
Status: revised
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. This sleeving is normally supplied... View More

Document History

November 21, 2005
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings
IEC 60684-3-212:2005 standard gives the requirements for four types of heat-shrinkable polyolefin sleevings suitable for use at temperatures up to 135 °C. Type A: flame retarded, shrink ratio 2:1,...
IEC 60684-3-212:1998
May 20, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable, polyolefin sleeving, flame retarded, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded polyolefin sleeving with a temperature index of 135 and a nominal shrink ratio of 2:1. This sleeving is normally supplied with...
Advertisement