IEC - International Electrotechnical Commission - IEC 60605-3-5:1996

Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 March 1996
Status: withdrawn
Page Count: 35
ICS Code (Quality in general): 03.120.01
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Characteristics and design of machines, apparatus, equipment): 21.020
abstract:

Applies to direct current (d.c.) powered mobile equipment. The equipment is operated while being transported, for example in or on a vehicle but does not form part of the vehicle, and is... View More

Document History

IEC 60605-3-5:1996
March 28, 1996
Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation
Applies to direct current (d.c.) powered mobile equipment. The equipment is operated while being transported, for example in or on a vehicle but does not form part of the vehicle, and is not designed...
Corrigendum 1 - Equipment reliability testing - Part 3: Preferred test conditions - Section 5: Test cycle 5: Ground mobile equipment - Low degree of simulation
A description is not available for this item.
Advertisement