IEC - International Electrotechnical Commission - IEC 60169-16:1982/AMD1:1996
Amendment 1 - Radio-frequency connectors. Part 16: R.F. coaxial connectors with inner diameter of outer conductor 7 mm (0.276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (Type N)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 March 1996 |
| Status: | replaced |
| Page Count: | 35 |
| ICS Code (RF connectors): | 33.120.30 |
Document History
IEC 60169-16:1982/AMD1:1996
March 7, 1996
Amendment 1 - Radio-frequency connectors. Part 16: R.F. coaxial connectors with inner diameter of outer conductor 7 mm (0.276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (Type N)
A description is not available for this item.
January 1, 1982
Radio-frequency connectors. Part 16: R.F. coaxial connectors with inner diameter of outer conductor 7 mm (0.276 in) with screw coupling - Characteristic impedance 50 ohms (75 ohms) (Type N)
Concerns pin and socket r.f. coaxial connectors, with screw coupling mechanism, for low to medium power applications. Three versions of this connector, commonly known as the 'Type N' are included,...