IEC - International Electrotechnical Commission - IEC 61107:1996
Data exchange for meter reading, tariff and load control - Direct local data exchange
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 March 1996 |
| Status: | replaced |
| Page Count: | 121 |
| ICS Code (Electricity supply systems): | 91.140.50 |
| ICS Code (Data communication networks): | 33.040.40 |
abstract:
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time. Connection can be... View More
Document History
IEC 61107:1996
March 20, 1996
Data exchange for meter reading, tariff and load control - Direct local data exchange
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time. Connection can be...
July 15, 1992
Data exchange for meter reading, tariff and load control - Direct local data exchange.
A description is not available for this item.