IEC - International Electrotechnical Commission - IEC 60287-3-1:1995
Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 August 1995 |
| Status: | revised |
| Page Count: | 35 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes,... View More
Document History
June 8, 2017
Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions
IEC 60287-3-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 8, 2017
Electric cables - Calculation of the current rating - Part 3-1: Operating conditions - Site reference conditions
IEC 60287-3-1:2017 is available as IEC 60287-3-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 31, 1999
Electric cables - Calculation of the current rating - Part 3-1: Sections on operating conditions - Reference operating conditions and selection of cable type
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes,...
February 23, 1999
Amendment 1 - Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
A description is not available for this item.
IEC 60287-3-1:1995
August 8, 1995
Electric cables - Calculation of the current rating - Part 3: Sections on operating conditions - Section 1: Reference operating conditions and selection of cable type
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes,...