IEC - International Electrotechnical Commission - IEC 60317-4:1990

Specifications for particular types of winding wires. Part 4: Solderable polyurethane enamelled round copper wire, class 130

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 October 1990
Status: revised
Page Count: 17
ICS Code (Wires): 29.060.10

Document History

June 9, 2015
Specifications for particular types of winding wires - Part 4: Solderable polyurethane enamelled round copper wire, class 130
IEC 60317-4:2015 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a sole coating based on polyurethane resin, which may be modified provided it retains...
Specifications for particular types of winding wires - Part 4: Solderable polyurethane enamelled round copper wire, class 130
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
October 18, 1999
Amendment 2 - Specifications for particular types of winding wires. Part 4: Solderable polyurethane enamelled round copper wire, class 130
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 4: Solderable polyurethane enamelled round copper wire, class 130
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
IEC 60317-4:1990
October 15, 1990
Specifications for particular types of winding wires. Part 4: Solderable polyurethane enamelled round copper wire, class 130
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 4: Solderable polyurethane enamelled round copper winding wire, class 130
A description is not available for this item.
Amendment 1 - Specifications for particular types of winding wires - Part 4: Self-fluxing enamelled round copper wires
A description is not available for this item.
July 28, 1970
Specifications for particular types of winding wires - Part 4: Self-fluxing enamelled round copper wires
A description is not available for this item.
Advertisement