IEC - International Electrotechnical Commission - IEC 60297-1:1986
Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 1: Panels and racks
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 1986 |
| Status: | replaced |
| Page Count: | 7 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
abstract:
Applies to panels and racks for all applications which are based on 482.6 mm (19 in) practice.
Document History
IEC 60297-1:1986
September 30, 1986
Dimensions of mechanical structures of the 482.6 mm (19 in) series. Part 1: Panels and racks
Applies to panels and racks for all applications which are based on 482.6 mm (19 in) practice.