IEC - International Electrotechnical Commission - IEC 60249-2-3:1987/AMD3:1994
Amendment No. 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 1994 |
| Status: | withdrawn |
| Page Count: | 5 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
March 30, 2000
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
IEC 60249-2-3:1987/AMD3:1994
May 19, 1994
Amendment No. 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
May 13, 1993
Amendment No. 2 - Base materials for printed circuits. Part 2: Specifications. Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Contains Amendment No. 1.
April 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 3: Epoxide cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide cellulose paper copper-clad laminated sheet, of defined flammability, in thickness of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...