IEC - International Electrotechnical Commission - IEC 60249-2-7:1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 1987 |
| Status: | replaced |
| Page Count: | 23 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm.
The sheet consists of an... View More
Document History
June 30, 2000
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
May 19, 1994
Amendment 3 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 7: Phenolic cellulose paper
copper-clad laminated sheet of defined flammability (vertical
burning test)
A description is not available for this item.
May 13, 1993
Amendment 2 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 7: Phenolic cellulose paper
copper-clad laminated sheet of defined flammability (vertical
burning test)
Contains Amendment No. 1.
IEC 60249-2-7:1987
June 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...