IEC - International Electrotechnical Commission - IEC 60249-2-5:1987/AMD3:1993
Amendment 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 1993 |
| Status: | replaced |
| Page Count: | 11 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
Contains Amendments Nos. 1 and 2.
Document History
June 30, 2000
Amendment 5 - Base materials for printed circuits. Part 2: Specifications. Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Incorporates Amendments No. 3 (1993) and No. 4 (1994)
May 19, 1994
Amendment 4 - Base materials for printed circuits. Part 2: Specifications. Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
A description is not available for this item.
IEC 60249-2-5:1987/AMD3:1993
May 13, 1993
Amendment 3 - Base materials for printed circuits. Part 2: Specifications. Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Contains Amendments Nos. 1 and 2.
January 1, 1992
Amendment 2 - Base materials for printed circuits. Part 2:
Specifications. Specification No. 5: Epoxide woven glass fabric
copper-clad laminated sheet of defined flammability (vertical
burning test)
A description is not available for this item.
June 15, 1987
Base materials for printed circuits. Part 2: Specifications. Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...