IEC - International Electrotechnical Commission - IEC 60734:1982
Hard water to be usted for testing the performance of some household electrical appliances
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
Document History
June 27, 2012
Household electrical appliances - Performance - Water for testing
IEC 60734:2012 describes the preparation of four types of water of different hardness, conductivity and alkalinity, intended to be used for testing the performance of household appliances such as...
December 6, 2001
Household electrical appliances - Performance - Hard water for testing
Describes the preparation of three types of water of differend hardness for testing the performance of household appliances (e.g. washing machines, dishwashers, dryers, steam irons, etc). It defines...
February 8, 1993
Hard water to be used for testing the performance of some household electrical appliances
Applies to hard water to be used for testing the performance of some household electrical appliances such as washing machines, steam irons, etc. Defines the characteristics of this hard water and...
IEC 60734:1982
January 1, 1982
Hard water to be usted for testing the performance of some household electrical appliances
A description is not available for this item.