IEC - International Electrotechnical Commission - IEC 60733:1982
Determination of water in insulating oils, and in oil-impregnated paper and pressboard
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | withdrawn |
| Page Count: | 40 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
Section One describes the determination of water in new and used insulated oils over the concentration range 2 mg/kg to 100 mg/kg. Section Two describes methods for the determination of water in... View More
Document History
IEC 60733:1982
January 1, 1982
Determination of water in insulating oils, and in oil-impregnated paper and pressboard
Section One describes the determination of water in new and used insulated oils over the concentration range 2 mg/kg to 100 mg/kg. Section Two describes methods for the determination of water in...