IEC - International Electrotechnical Commission - IEC 60724:1982
Guide to the short-circuit temperature limits of electric cables with a rated voltage not exceeding 0,6/1,0 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Cables): | 29.060.20 |
Document History
November 13, 2008
Short-circuit temperature limits of electric cables with rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV), with regard to the following: - insulating...
September 24, 2008
Amendment 1 - Short-circuit temperature limits of electric cables with rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
A description is not available for this item.
October 9, 2000
Short-circuit temperature limits of electric cables with rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV), with regard to the following: - insulating...
February 26, 1993
Amendment 1 - Guide to the short-circuit temperature limits of electric cables with a rated voltage not exceeding 0.6/1.0 kV
A description is not available for this item.
January 1, 1984
Guide to the short-circuit temperature limits of electric cables with a rated voltage not exceeding 0.6/1.0 kV
Guidance is given on the short-circuit maximum temperature rating of electric cables having a rated voltage not exceeding 0.6/1.0 kV with regard to the following: insulating materials, outer jacket...
IEC 60724:1982
January 1, 1982
Guide to the short-circuit temperature limits of electric cables with a rated voltage not exceeding 0,6/1,0 kV
A description is not available for this item.